multicomp PRO Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro MCTT21X225K160CT

Description
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro - 06R3677 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro
06R3677
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro 06R3677
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mctt Series, 2.2 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0803 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mctt Series, 2.2 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0803
Smd Multilayer Ceramic Capacitor, Mctt Series, 2.2 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0803
SMD Multilayer Ceramic Capacitor, MCTT Series, 2.2 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MCTT Series, 2.2 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro - 03AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro
03AC3040
Cap, 2.2Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro 03AC3040
CAP, 2.2µF, 16V, 10%, X5R, 0805, REEL; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 16V, 10%, X5R, 0805, REEL; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R3677 33R0803 03AC3040
Product Name Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mctt Series, 2.2 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 2.2Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details