multicomp PRO Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MCTT21X225K100CT

Description
CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3676 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3676
Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3676
CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X5R, 2.2Uf, 10V, 0805, Reel; Capacitance Multicomp Pro - 33R0799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 2.2Uf, 10V, 0805, Reel; Capacitance Multicomp Pro
33R0799
Cap, Mlcc, X5R, 2.2Uf, 10V, 0805, Reel; Capacitance Multicomp Pro 33R0799
CAP, MLCC, X5R, 2.2UF, 10V, 0805, REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X5R, 2.2UF, 10V, 0805, REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R3676
Product Name Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details