multicomp PRO Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro MCTR50FDE0220H

Description
RES, 22R, 1%, 50W, TO-220, THICK FILM; Resistance:22ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 1%, 50W, TO-220, THICK FILM; Resistance:22ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
47AC1478
Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro 47AC1478
RES, 22R, 1%, 50W, TO-220, THICK FILM; Resistance:22ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 22R, 1%, 50W, TO-220, THICK FILM; Resistance:22ohm; Product Range:TR50-H Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:420V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1478
Product Name Res, 22R, 1%, 50W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 22 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details