multicomp PRO Res, 150R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro MCTR35JDD1500

Description
RES, 150R, 5%, 35W, TO-220, THICK FILM; Resistance:150ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 5%, 35W, TO-220, THICK FILM; Resistance:150ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro - 47AC1421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
47AC1421
Res, 150R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro 47AC1421
RES, 150R, 5%, 35W, TO-220, THICK FILM; Resistance:150ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 150R, 5%, 35W, TO-220, THICK FILM; Resistance:150ohm; Product Range:TR35 Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1421
Product Name Res, 150R, 5%, 35W, To-220, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details