multicomp PRO Res, 22R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro MCTR100JDD0220

Description
RES, 22R, 5%, 100W, TO-247, THICK FILM; Resistance:22ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 5%, 100W, TO-247, THICK FILM; Resistance:22ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro - 47AC1385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
47AC1385
Res, 22R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro 47AC1385
RES, 22R, 5%, 100W, TO-247, THICK FILM; Resistance:22ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 22R, 5%, 100W, TO-247, THICK FILM; Resistance:22ohm; Product Range:TR100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:700V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1385
Product Name Res, 22R, 5%, 100W, To-247, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details