multicomp PRO Res, Thin Film, 1M, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCTF0805BTC1004

Description
RES, THIN FILM, 1M, 0.1%, 0.1W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1M, 0.1%, 0.1W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1M, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 01P2085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
01P2085
Res, Thin Film, 1M, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 01P2085
RES, THIN FILM, 1M, 0.1%, 0.1W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1%, 0.1W, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1M, 0.1%, 0.1W, 0805, Reel; Resistance Multicomp Pro - 01P2086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1%, 0.1W, 0805, Reel; Resistance Multicomp Pro
01P2086
Res, Thin Film, 1M, 0.1%, 0.1W, 0805, Reel; Resistance Multicomp Pro 01P2086
RES, THIN FILM, 1M, 0.1%, 0.1W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1%, 0.1W, 0805, REEL; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2085
Product Name Res, Thin Film, 1M, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details