multicomp PRO Res, Thin Film, 49R9, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro MCTF0805ATY499

Description
RES, THIN FILM, 49R9, 0.05%, 0.0625W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 49R9, 0.05%, 0.0625W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 49R9, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro - 41P0384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro
41P0384
Res, Thin Film, 49R9, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro 41P0384
RES, THIN FILM, 49R9, 0.05%, 0.0625W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.05%, 0.0625W, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0384
Product Name Res, Thin Film, 49R9, 0.05%, 0.0625W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details