multicomp PRO Res, Thin Film, 15K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro MCTF0805ATX1502

Description
RES, THIN FILM, 15K, 0.05%, 0.1W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Description
RES, THIN FILM, 15K, 0.05%, 0.1W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 15K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro - 41P0372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro
41P0372
Res, Thin Film, 15K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro 41P0372
RES, THIN FILM, 15K, 0.05%, 0.1W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 15K, 0.05%, 0.1W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41P0372
Product Name Res, Thin Film, 15K, 0.05%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details