multicomp PRO Terminal Block Header, Vertical, 5 Position, 3.5Mm; Gender Multicomp Pro MCTE-04A05

Description
TERMINAL BLOCK HEADER, VERTICAL, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, VERTICAL, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Vertical, 5 Position, 3.5Mm; Gender Multicomp Pro - 54T7670 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Vertical, 5 Position, 3.5Mm; Gender Multicomp Pro
54T7670
Terminal Block Header, Vertical, 5 Position, 3.5Mm; Gender Multicomp Pro 54T7670
TERMINAL BLOCK HEADER, VERTICAL, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, VERTICAL, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7670
Product Name Terminal Block Header, Vertical, 5 Position, 3.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details