multicomp PRO Terminal Block Header, Right Angle, 9 Position, 5Mm; Gender Multicomp Pro MCTE-03C09

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 9 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:9Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 9 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:9Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 9 Position, 5Mm; Gender Multicomp Pro - 54T7664 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 9 Position, 5Mm; Gender Multicomp Pro
54T7664
Terminal Block Header, Right Angle, 9 Position, 5Mm; Gender Multicomp Pro 54T7664
TERMINAL BLOCK HEADER, RIGHT ANGLE, 9 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:9Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 9 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:9Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ME Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7664
Product Name Terminal Block Header, Right Angle, 9 Position, 5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11205L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102160-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
Backplane Conn, Header, 72Pos, 8Row; Product Range Amphenol Communications Solutions - 64AC2412 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 72
View Details