multicomp PRO Terminal Block Header, Right Angle, 4 Position, 3.81Mm; Gender Multicomp Pro MCTE-03B04

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 4 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 4 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 4 Position, 3.81Mm; Gender Multicomp Pro - 54T7654 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 4 Position, 3.81Mm; Gender Multicomp Pro
54T7654
Terminal Block Header, Right Angle, 4 Position, 3.81Mm; Gender Multicomp Pro 54T7654
TERMINAL BLOCK HEADER, RIGHT ANGLE, 4 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 4 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7654
Product Name Terminal Block Header, Right Angle, 4 Position, 3.81Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS13405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
PCB Headers & Receptacles - 102792-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M2463 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details