multicomp PRO Terminal Block Header, Right Angle, 10 Position, 3.5Mm; Gender Multicomp Pro MCTE-03A10

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 10 Position, 3.5Mm; Gender Multicomp Pro - 54T7649 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 10 Position, 3.5Mm; Gender Multicomp Pro
54T7649
Terminal Block Header, Right Angle, 10 Position, 3.5Mm; Gender Multicomp Pro 54T7649
TERMINAL BLOCK HEADER, RIGHT ANGLE, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7649
Product Name Terminal Block Header, Right Angle, 10 Position, 3.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
6 Tabs Quick Fit Header - 7826 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details