multicomp PRO Terminal Block Header, Right Angle, 5 Position, 3.5Mm; Gender Multicomp Pro MCTE-03A05

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 5 Position, 3.5Mm; Gender Multicomp Pro - 54T7644 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 5 Position, 3.5Mm; Gender Multicomp Pro
54T7644
Terminal Block Header, Right Angle, 5 Position, 3.5Mm; Gender Multicomp Pro 54T7644
TERMINAL BLOCK HEADER, RIGHT ANGLE, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 5 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7644
Product Name Terminal Block Header, Right Angle, 5 Position, 3.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-106-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 100108-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
Backplane Connector, Header, 34 Position; Product Range Amphenol Communications Solutions - 45P2955 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details