multicomp PRO Motor Run Capacitor, 6Uf, 250Vac, Radial; Dielectric Type Multicomp Pro MCTCE250V605K39X26X17

Description
MOTOR RUN CAPACITOR, 6UF, 250VAC, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
MOTOR RUN CAPACITOR, 6UF, 250VAC, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 6Uf, 250Vac, Radial; Dielectric Type Multicomp Pro - 97M5080 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 6Uf, 250Vac, Radial; Dielectric Type Multicomp Pro
97M5080
Motor Run Capacitor, 6Uf, 250Vac, Radial; Dielectric Type Multicomp Pro 97M5080
MOTOR RUN CAPACITOR, 6UF, 250VAC, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 6UF, 250VAC, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5080
Product Name Motor Run Capacitor, 6Uf, 250Vac, Radial; Dielectric Type Multicomp Pro
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details