multicomp PRO Res, Thin Film, 590K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCTC0525B5903T5G

Description
RES, THIN FILM, 590K, 0.1%, 0.1W, 0805; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Description
RES, THIN FILM, 590K, 0.1%, 0.1W, 0805; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 590K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 01N7745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 590K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
01N7745
Res, Thin Film, 590K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 01N7745
RES, THIN FILM, 590K, 0.1%, 0.1W, 0805; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 590K, 0.1%, 0.1W, 0805; Resistance:590kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7745
Product Name Res, Thin Film, 590K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details