multicomp PRO Res, Thin Film, 523R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCTC0525B5230T5G

Description
RES, THIN FILM, 523R, 0.1%, 0.1W, 0805; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 523R, 0.1%, 0.1W, 0805; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 523R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 01N7717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 523R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
01N7717
Res, Thin Film, 523R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 01N7717
RES, THIN FILM, 523R, 0.1%, 0.1W, 0805; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 523R, 0.1%, 0.1W, 0805; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7717
Product Name Res, Thin Film, 523R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details