multicomp PRO Terminal Block Pluggable, 5 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-56A05

Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 5 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7632 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7632
Terminal Block Pluggable, 5 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7632
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7632
Product Name Terminal Block Pluggable, 5 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.12 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2004-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers