multicomp PRO Terminal Block Pluggable, 4 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-52A04

Description
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 4 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7620 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7620
Terminal Block Pluggable, 4 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7620
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7620
Product Name Terminal Block Pluggable, 4 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 2783276 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -60 C (-76 F)
North American 14 AWG
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details