multicomp PRO Terminal Block Pluggable, 11 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro MCTC-10C11

Description
TERMINAL BLOCK PLUGGABLE, 11 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 11 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 11 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7598 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 11 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7598
Terminal Block Pluggable, 11 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7598
TERMINAL BLOCK PLUGGABLE, 11 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 11 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7598
Product Name Terminal Block Pluggable, 11 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7702-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.958 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers