multicomp PRO Terminal Block Pcb, 3 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-61C03

Description
TERMINAL BLOCK PCB, 3 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 3 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 3 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7580 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 3 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7580
Terminal Block Pcb, 3 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7580
TERMINAL BLOCK PCB, 3 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PCB, 3 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7580
Product Name Terminal Block Pcb, 3 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers