TANTALUM CAPACITOR, 0.1UF, 50V, 26 OHM, 0.1, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:26ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97M4221 |
| Product Name | Tantalum Capacitor, 0.1Uf, 50V, 26 Ohm, 0.1, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |