multicomp PRO Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Multicomp Pro MCTAR25V226MD

Description
TANTALUM CAPACITOR, 22UF, 25V, RADIAL 20%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.5mm; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 25V, RADIAL 20%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.5mm; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Multicomp Pro - 97M4214 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Multicomp Pro
97M4214
Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Multicomp Pro 97M4214
TANTALUM CAPACITOR, 22UF, 25V, RADIAL 20%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.5mm; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, RADIAL 20%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.5mm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 25V, 20% Rohs Compliant Multicomp Pro - 74AC1390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20% Rohs Compliant Multicomp Pro
74AC1390
Cap, 22Μf, 25V, 20% Rohs Compliant Multicomp Pro 74AC1390
CAP, 22µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 22µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M4214 74AC1390
Product Name Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Multicomp Pro Cap, 22Μf, 25V, 20% Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details