INDUCTOR, 5MH; Inductance:5mH; DC Current Rating:6A; Product Range:-; Case Dimensions:30mm x 21mm x 27.5mm RoHS Compliant: Yes
CHOKE, COMMON MODE, 5MH, 6A; Inductance:5mH; Rated Current:6A; Product Range:MCT25 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 84R8492 |
| Product Name | Inductor, 5Mh; Inductance Multicomp Pro |
| Standards and Certifications | RoHS |