multicomp PRO Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro MCT1206R474KCT

Description
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro - 38K9097 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro
38K9097
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro 38K9097
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 25V, 10%, X7R, 1206; Capacitance Multicomp Pro - 03AC3046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 25V, 10%, X7R, 1206; Capacitance Multicomp Pro
03AC3046
Cap, 0.47Μf, 25V, 10%, X7R, 1206; Capacitance Multicomp Pro 03AC3046
CAP, 0.47µF, 25V, 10%, X7R, 1206; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.47µF, 25V, 10%, X7R, 1206; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K9097 03AC3046
Product Name Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 1206; Capacitance Multicomp Pro Cap, 0.47Μf, 25V, 10%, X7R, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details