multicomp PRO Led Bulb, Wedge, Warm White, 1.5W; Lamp Base Type Multicomp Pro MCT106BSS30DWW

Description
LED BULB, WEDGE, WARM WHITE, 1.5W; Lamp Base Type:Wedge; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:100mA; CCT:3200K RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, WARM WHITE, 1.5W; Lamp Base Type:Wedge; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:100mA; CCT:3200K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, Warm White, 1.5W; Lamp Base Type Multicomp Pro - 78T7137 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, Warm White, 1.5W; Lamp Base Type Multicomp Pro
78T7137
Led Bulb, Wedge, Warm White, 1.5W; Lamp Base Type Multicomp Pro 78T7137
LED BULB, WEDGE, WARM WHITE, 1.5W; Lamp Base Type:Wedge; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:100mA; CCT:3200K RoHS Compliant: Yes

LED BULB, WEDGE, WARM WHITE, 1.5W; Lamp Base Type:Wedge; LED Color:Warm White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:100mA; CCT:3200K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T7137
Product Name Led Bulb, Wedge, Warm White, 1.5W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details