multicomp PRO Led Bulb, Wedge, Cool White, 3.2W; Lamp Base Type Multicomp Pro MCT1018ES30DCW

Description
LED BULB, WEDGE, COOL WHITE, 3.2W; Lamp Base Type:Wedge; LED Color:Cool White; Bulb Size:-; Power Rating:3.2W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:200mA; CCT:7000K RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, COOL WHITE, 3.2W; Lamp Base Type:Wedge; LED Color:Cool White; Bulb Size:-; Power Rating:3.2W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:200mA; CCT:7000K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, Cool White, 3.2W; Lamp Base Type Multicomp Pro - 78T7108 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, Cool White, 3.2W; Lamp Base Type Multicomp Pro
78T7108
Led Bulb, Wedge, Cool White, 3.2W; Lamp Base Type Multicomp Pro 78T7108
LED BULB, WEDGE, COOL WHITE, 3.2W; Lamp Base Type:Wedge; LED Color:Cool White; Bulb Size:-; Power Rating:3.2W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:200mA; CCT:7000K RoHS Compliant: Yes

LED BULB, WEDGE, COOL WHITE, 3.2W; Lamp Base Type:Wedge; LED Color:Cool White; Bulb Size:-; Power Rating:3.2W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:200mA; CCT:7000K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78T7108
Product Name Led Bulb, Wedge, Cool White, 3.2W; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details