multicomp PRO Switch, Slide, Spdt, 25Ma, Smd; Contact Configuration Multicomp Pro MCSSS-12LG

Description
SWITCH, SLIDE, SPDT, 25mA, SMD; Contact Configuration:SPDT; Switch Operation:On-(On); Switch Mounting:Panel Mount; Product Range:MCSSS Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 25mA, SMD; Contact Configuration:SPDT; Switch Operation:On-(On); Switch Mounting:Panel Mount; Product Range:MCSSS Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 25Ma, Smd; Contact Configuration Multicomp Pro - 74M3070 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 25Ma, Smd; Contact Configuration Multicomp Pro
74M3070
Switch, Slide, Spdt, 25Ma, Smd; Contact Configuration Multicomp Pro 74M3070
SWITCH, SLIDE, SPDT, 25mA, SMD; Contact Configuration:SPDT; Switch Operation:On-(On); Switch Mounting:Panel Mount; Product Range:MCSSS Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 25mA, SMD; Contact Configuration:SPDT; Switch Operation:On-(On); Switch Mounting:Panel Mount; Product Range:MCSSS Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 74M3070
Product Name Switch, Slide, Spdt, 25Ma, Smd; Contact Configuration Multicomp Pro
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS11AV - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers
Slide Switches - 6-1437581-1 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details