TE Connectivity Slide Switches 1825271-2

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On Terminals Connected : 2-1, 5-4, 8-7, 11-10, 14-13, 17-16 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 6 MM  [.238 INCH ] Length : 20 MM  [.787 INCH ] PCB Tail Length : 3 MM  [.118 INCH ] Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : With Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On Terminals Connected : 2-1, 5-4, 8-7, 11-10, 14-13, 17-16 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 6 MM  [.238 INCH ] Length : 20 MM  [.787 INCH ] PCB Tail Length : 3 MM  [.118 INCH ] Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : With Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825271-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825271-2
Slide Switches 1825271-2
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On Terminals Connected : 2-1, 5-4, 8-7, 11-10, 14-13, 17-16 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 6 MM  [.238 INCH ] Length : 20 MM  [.787 INCH ] PCB Tail Length : 3 MM  [.118 INCH ] Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : With Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Travel : 2 MM  [.079 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Six Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 3
  • Operating Function : On On
  • Terminals Connected : 2-1, 5-4, 8-7, 11-10, 14-13, 17-16

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 6 MM  [.238 INCH ]
  • Length : 20 MM  [.787 INCH ]
  • PCB Tail Length : 3 MM  [.118 INCH ]
  • Width : 9.4 MM  [.37 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Guide Post
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Style : Top
  • Grade : Instrumentation
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : With

Termination Features


  • Termination Type : PC
Buy Now
Laguna Hills, CA, United States
Slide Switches - 1825271-2
905607-1825271-2
Slide Switches - 1825271-2 905607-1825271-2
Manufacturer: TE Connectivity Win Source Part Number: 905607-1825271-2 Series: MSS Operating Temperature Range: -20°C ~ 85°C Features: Slide Switch 6PDT Through Hole Package: Bulk Mounting: Through Hole Family Name: 1825271 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Other Part Number: MSS6200G04, MSS6200G04-ND, 2266-1825271-2

Manufacturer: TE Connectivity
Win Source Part Number: 905607-1825271-2
Series: MSS
Operating Temperature Range: -20°C ~ 85°C
Features: Slide Switch 6PDT Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 1825271
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.50.9050
Other Part Number: MSS6200G04, MSS6200G04-ND, 2266-1825271-2

Buy Now Datasheet
Slide Switches - 1825271-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825271-2-ND
Slide Switches 1825271-2-ND
Slide Switch 6PDT Through Hole

Slide Switch 6PDT Through Hole

Buy Now Datasheet
Switches - Slide Switches 1825271-2
SWITCH SLIDE 6PDT 0.4VA 20V

SWITCH SLIDE 6PDT 0.4VA 20V

Supplier's Site
Switch, Slide, 6Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 16M2454 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, 6Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
16M2454
Switch, Slide, 6Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity 16M2454
SWITCH, SLIDE, 6PDT, 20V, THROUGH HOLE; Contact Configuration:6PDT; Switch Operation:-; Switch Mounting:-; Product Range:MSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, 6PDT, 20V, THROUGH HOLE; Contact Configuration:6PDT; Switch Operation:-; Switch Mounting:-; Product Range:MSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825271-2 905607-1825271-2 1825271-2-ND 1825271-2 16M2454
Product Name Slide Switches Slide Switches - 1825271-2 Slide Switches Switches - Slide Switches Switch, Slide, 6Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Straight PC Pins Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 3-1437580-9 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 1825268-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications SP6T
Current Rating 0.2500 amps
View Details
Slide Switches - MSS4200RG-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers