multicomp PRO Varistor, 60J, 250Vrms; Voltage Rating Vac Multicomp Pro MCSR391K10DS

Description
VARISTOR, 60J, 250VRMS; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:10D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 60J, 250VRMS; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:10D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 60J, 250Vrms; Voltage Rating Vac Multicomp Pro - 23T7654 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 60J, 250Vrms; Voltage Rating Vac Multicomp Pro
23T7654
Varistor, 60J, 250Vrms; Voltage Rating Vac Multicomp Pro 23T7654
VARISTOR, 60J, 250VRMS; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:10D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 60J, 250VRMS; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:10D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T7654
Product Name Varistor, 60J, 250Vrms; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
TVS Diodes - 1221220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details