multicomp PRO Varistor, 8.5J, 130Vrms; Voltage Rating Vac Multicomp Pro MCSR201K05DS

Description
VARISTOR, 8.5J, 130VRMS; Voltage Rating VAC:130V; Voltage Rating V DC:175V; Product Range:5D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 8.5J, 130VRMS; Voltage Rating VAC:130V; Voltage Rating V DC:175V; Product Range:5D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 8.5J, 130Vrms; Voltage Rating Vac Multicomp Pro - 23T7615 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5J, 130Vrms; Voltage Rating Vac Multicomp Pro
23T7615
Varistor, 8.5J, 130Vrms; Voltage Rating Vac Multicomp Pro 23T7615
VARISTOR, 8.5J, 130VRMS; Voltage Rating VAC:130V; Voltage Rating V DC:175V; Product Range:5D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 8.5J, 130VRMS; Voltage Rating VAC:130V; Voltage Rating V DC:175V; Product Range:5D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T7615
Product Name Varistor, 8.5J, 130Vrms; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1220679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Single Phase Bridge - 3SBMA05F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 50 volts
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details