multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12X47R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 47 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 47 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 88T4140 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
88T4140
Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 88T4140
Surface Mount Thick Film Resistor, MCSR 12 Series, 47 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 47 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T4140
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 47 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details