multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 390 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro MCSR12X391 JTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 390 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 390 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 390 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro - 88T4133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 390 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro
88T4133
Surface Mount Thick Film Resistor, Mcsr 12 Series, 390 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro 88T4133
Surface Mount Thick Film Resistor, MCSR 12 Series, 390 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 390 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T4133
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 390 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details