multicomp PRO Surface Mount Thick Film Resistor, Mcsr 12 Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCSR12W4R70FTL

Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 12 Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 12 Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 86T4571 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 12 Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
86T4571
Surface Mount Thick Film Resistor, Mcsr 12 Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 86T4571
Surface Mount Thick Film Resistor, MCSR 12 Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 12 Series, 4.7 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 14AC4478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
14AC4478
Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 14AC4478
RES, 4R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:MCRS Series; Voltage Rating:200V; Resistor Element Material:Ceramic; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:MCRS Series; Voltage Rating:200V; Resistor Element Material:Ceramic; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T4571 14AC4478
Product Name Surface Mount Thick Film Resistor, Mcsr 12 Series, 4.7 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro Res, 4R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details