multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X7503FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4554 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4554
Surface Mount Thick Film Resistor, Mcsr 08 Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4554
Surface Mount Thick Film Resistor, MCSR 08 Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 750 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4554
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 750 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers