multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 71.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X7152FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 71.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 71.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCSR 08 Series, with a resistance value of 71.5 kΩ, is designed for applications requiring high reliability and stability, featuring a tolerance of ±1%. It has a maximum power dissipation of 125 mW and can operate at voltages up to 150 V. This resistor is compliant with RoHS standards and is suitable for automotive applications, consumer electronics, and telecommunications. The construction includes a high-grade ceramic body with a protective coating, and it is resistant to sulfuration, making it ideal for environments where corrosion may be a concern. The resistor is also compatible with automatic placement systems due to its rectangular shape and small tolerances.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCSR 08 Series, with a resistance value of 71.5 kΩ, is designed for applications requiring high reliability and stability, featuring a tolerance of ±1%. It has a maximum power dissipation of 125 mW and can operate at voltages up to 150 V. This resistor is compliant with RoHS standards and is suitable for automotive applications, consumer electronics, and telecommunications. The construction includes a high-grade ceramic body with a protective coating, and it is resistant to sulfuration, making it ideal for environments where corrosion may be a concern. The resistor is also compatible with automatic placement systems due to its rectangular shape and small tolerances.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 71.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4549 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 71.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4549
Surface Mount Thick Film Resistor, Mcsr 08 Series, 71.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4549
Surface Mount Thick Film Resistor, MCSR 08 Series, 71.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 71.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4549
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 71.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details