multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X6801FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 6.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 6.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4544 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4544
Surface Mount Thick Film Resistor, Mcsr 08 Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4544
Surface Mount Thick Film Resistor, MCSR 08 Series, 6.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 6.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 22AC4542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
22AC4542
Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 22AC4542
RES, 6K8, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T4544 22AC4542
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 6.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details