multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 68 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro MCSR08X680 JTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 68 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 68 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 68 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro - 86T4542 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 68 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
86T4542
Surface Mount Thick Film Resistor, Mcsr 08 Series, 68 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro 86T4542
Surface Mount Thick Film Resistor, MCSR 08 Series, 68 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 68 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4542
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 68 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details