The Surface Mount Thick Film Resistor, MCSR 08 Series, with a resistance value of 5.6 Ohm, is designed for applications requiring high reliability and stability, featuring a tolerance of ±5%. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. This resistor is constructed with a high-grade ceramic body and is compliant with RoHS standards. It is suitable for automotive applications and is resistant to sulfuration, making it ideal for environments where corrosion may be a concern. The resistor is also AEC Q-200 compliant and undergoes 100% CCD inspection to ensure quality. Its dimensions are compatible with standard surface mount technology, facilitating easy integration into various electronic circuits.
Surface Mount Thick Film Resistor, MCSR 08 Series, 5.6 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T4520 |
| Product Name | Surface Mount Thick Film Resistor, Mcsr 08 Series, 5.6 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |