multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro MCSR08X561 JTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 560 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 560 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro - 86T4531 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
86T4531
Surface Mount Thick Film Resistor, Mcsr 08 Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro 86T4531
Surface Mount Thick Film Resistor, MCSR 08 Series, 560 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 560 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4531
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers