multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X2702FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCSR 08 Series, features a resistance value of 27 kΩ with a tolerance of ±1%. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. This resistor is designed for high reliability and stability, making it suitable for automotive applications, as it complies with AEC Q-200 standards. The component is also resistant to sulfuration, ensuring durability in harsh environments. The resistor is constructed with a high-grade ceramic body and is lead-free, adhering to RoHS compliance. Its dimensions are 0805, making it compatible with standard surface mount technology for easy integration into various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCSR 08 Series, features a resistance value of 27 kΩ with a tolerance of ±1%. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. This resistor is designed for high reliability and stability, making it suitable for automotive applications, as it complies with AEC Q-200 standards. The component is also resistant to sulfuration, ensuring durability in harsh environments. The resistor is constructed with a high-grade ceramic body and is lead-free, adhering to RoHS compliance. Its dimensions are 0805, making it compatible with standard surface mount technology for easy integration into various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4473 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4473
Surface Mount Thick Film Resistor, Mcsr 08 Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4473
Surface Mount Thick Film Resistor, MCSR 08 Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 27 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4473
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 27 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details