multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 120 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X1200FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 120 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 120 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 120 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4410 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 120 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4410
Surface Mount Thick Film Resistor, Mcsr 08 Series, 120 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4410
Surface Mount Thick Film Resistor, MCSR 08 Series, 120 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 120 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4410
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 120 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details