multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro MCSR08X103 JTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 10 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 10 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro - 86T4397 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
86T4397
Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro 86T4397
Surface Mount Thick Film Resistor, MCSR 08 Series, 10 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 10 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4397
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details