multicomp PRO Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCSR06X4991FTL

Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4335 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4335
Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4335
Surface Mount Thick Film Resistor, MCSR 06 Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4335
Product Name Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details