multicomp PRO Surface Mount Thick Film Resistor, Mcsr 06 Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCSR06X47R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 06 Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4329 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4329
Surface Mount Thick Film Resistor, Mcsr 06 Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4329
Surface Mount Thick Film Resistor, MCSR 06 Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 47 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4329
Product Name Surface Mount Thick Film Resistor, Mcsr 06 Series, 47 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details