Surface Mount Thick Film Resistor, MCSR 06 Series, 47 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES, 47K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 86T4332 | 14AC4477 |
| Product Name | Surface Mount Thick Film Resistor, Mcsr 06 Series, 47 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro | Res, 47K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Ceramic Composition; Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 47000 ohms |