multicomp PRO Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCSR06X4321FTL

Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 4.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 4.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4328 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4328
Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4328
Surface Mount Thick Film Resistor, MCSR 06 Series, 4.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 4.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4328
Product Name Surface Mount Thick Film Resistor, Mcsr 06 Series, 4.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers