multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcsr 06 Series, 0 Ohm, 100 Mw, 0.05Ohm, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCSR06X000 PTL

Description
Surface Mount Chip Resistor, Ceramic, MCSR 06 Series, 0 ohm, 100 mW, 0.05ohm, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCSR 06 Series, 0 ohm, 100 mW, 0.05ohm, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcsr 06 Series, 0 Ohm, 100 Mw, 0.05Ohm, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T4236 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcsr 06 Series, 0 Ohm, 100 Mw, 0.05Ohm, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T4236
Surface Mount Chip Resistor, Ceramic, Mcsr 06 Series, 0 Ohm, 100 Mw, 0.05Ohm, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T4236
Surface Mount Chip Resistor, Ceramic, MCSR 06 Series, 0 ohm, 100 mW, 0.05ohm, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCSR 06 Series, 0 ohm, 100 mW, 0.05ohm, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 22AC4528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
22AC4528
Res, 0R0, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 22AC4528
RES, 0R0, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T4236 22AC4528
Product Name Surface Mount Chip Resistor, Ceramic, Mcsr 06 Series, 0 Ohm, 100 Mw, 0.05Ohm, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Res, 0R0, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Ceramic Composition; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details