multicomp PRO Surface Mount Thick Film Resistor, Mcsr 04 Series, 49.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCSR04X4992FTL

Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 49.9 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 49.9 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 04 Series, 49.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T4180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 04 Series, 49.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T4180
Surface Mount Thick Film Resistor, Mcsr 04 Series, 49.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T4180
Surface Mount Thick Film Resistor, MCSR 04 Series, 49.9 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 04 Series, 49.9 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4180
Product Name Surface Mount Thick Film Resistor, Mcsr 04 Series, 49.9 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers