multicomp PRO Surface Mount Thick Film Resistor, Mcsr 04 Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCSR04X1000FTL

Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 100 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 100 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 04 Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T4053 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 04 Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T4053
Surface Mount Thick Film Resistor, Mcsr 04 Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T4053
Surface Mount Thick Film Resistor, MCSR 04 Series, 100 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 04 Series, 100 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4053
Product Name Surface Mount Thick Film Resistor, Mcsr 04 Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details