multicomp PRO Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCSR04X100 JTL

Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 10 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 10 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T4052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T4052
Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T4052
Surface Mount Thick Film Resistor, MCSR 04 Series, 10 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 04 Series, 10 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4052
Product Name Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details